Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001020K00JE14

Description
Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001020K00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001020K00JE14
Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001020K00JE14
Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001020K00JE14
Product Name Res Wirewound|Metal Oxide 20K Ohm 5% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers