Vishay Intertechnology, Inc. Wirewound Resistors 200 Ohm 10% 10W CP0010200R0KB143

Description
Wirewound Resistors 200 Ohm 10% 10W
Request a Quote Datasheet
Description
Wirewound Resistors 200 Ohm 10% 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 200 Ohm 10% 10W - CP0010200R0KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 200 Ohm 10% 10W
CP0010200R0KB143
Wirewound Resistors 200 Ohm 10% 10W CP0010200R0KB143
Wirewound Resistors 200 Ohm 10% 10W

Wirewound Resistors 200 Ohm 10% 10W

Supplier's Site
Through Hole Resistors - CP0010200R0KB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0010200R0KB143-ND
Through Hole Resistors CP0010200R0KB143-ND
200 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

200 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0010200R0KB143 CP0010200R0KB143-ND
Product Name Wirewound Resistors 200 Ohm 10% 10W Through Hole Resistors
Technology / Construction Wirewound Wirewound
Tolerance 10 +/- % 10 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers