Vishay Intertechnology, Inc. Wirewound Resistors 10watta 1ohms 10% CP00101R000KE14

Description
Wirewound Resistors 10watta 1ohms 10%
Request a Quote Datasheet
Description
Wirewound Resistors 10watta 1ohms 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 10watta 1ohms 10% - CP00101R000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watta 1ohms 10%
CP00101R000KE14
Wirewound Resistors 10watta 1ohms 10% CP00101R000KE14
Wirewound Resistors 10watta 1ohms 10%

Wirewound Resistors 10watta 1ohms 10%

Supplier's Site
Through Hole Resistors - CP00101R000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00101R000KE14-ND
Through Hole Resistors CP00101R000KE14-ND
1 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1 Ohms ±10% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00101R000KE14 CP00101R000KE14-ND
Product Name Wirewound Resistors 10watta 1ohms 10% Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details