Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00101R000KB14C01

Description
Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00101R000KB14C01 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00101R000KB14C01
Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP00101R000KB14C01
Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00101R000KB14C01
Product Name Res Metal Oxide|Wirewound 1 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details