Vishay Intertechnology, Inc. Wirewound Resistors 10watts 1ohms 5% CP00101R000JB14

Description
Wirewound Resistors 10watts 1ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 10watts 1ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 10watts 1ohms 5% - CP00101R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 1ohms 5%
CP00101R000JB14
Wirewound Resistors 10watts 1ohms 5% CP00101R000JB14
Wirewound Resistors 10watts 1ohms 5%

Wirewound Resistors 10watts 1ohms 5%

Supplier's Site
Through Hole Resistors - CPB-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPB-1.0-ND
Through Hole Resistors CPB-1.0-ND
1 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00101R000JB14 CPB-1.0-ND
Product Name Wirewound Resistors 10watts 1ohms 5% Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A43RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details