Vishay Intertechnology, Inc. RES 1.8K OHM 5%10W MET OXIDE AXL CP00101K800JB14

Description
RES 1.8Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 1.8Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 5%10W MET OXIDE AXL - CP00101K800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 5%10W MET OXIDE AXL
CP00101K800JB14
RES 1.8K OHM 5%10W MET OXIDE AXL CP00101K800JB14
RES 1.8Kohm 5%10W MET OXIDE AXL

RES 1.8Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00101K800JB14
Product Name RES 1.8K OHM 5%10W MET OXIDE AXL
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers