Vishay Intertechnology, Inc. RES 1.6K OHM 5%10W MET OXIDE AXL CP00101K600JE14

Description
RES 1.6Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 1.6Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 5%10W MET OXIDE AXL - CP00101K600JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 5%10W MET OXIDE AXL
CP00101K600JE14
RES 1.6K OHM 5%10W MET OXIDE AXL CP00101K600JE14
RES 1.6Kohm 5%10W MET OXIDE AXL

RES 1.6Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00101K600JE14
Product Name RES 1.6K OHM 5%10W MET OXIDE AXL
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details