Vishay Intertechnology, Inc. RES 1.2K OHM 5%10W MET OXIDE AXL CP00101K200JE14

Description
RES 1.2Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 1.2Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 5%10W MET OXIDE AXL - CP00101K200JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 5%10W MET OXIDE AXL
CP00101K200JE14
RES 1.2K OHM 5%10W MET OXIDE AXL CP00101K200JE14
RES 1.2Kohm 5%10W MET OXIDE AXL

RES 1.2Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00101K200JE14
Product Name RES 1.2K OHM 5%10W MET OXIDE AXL
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details