Vishay Intertechnology, Inc. RES 1.2K OHM 5%10W MET OXIDE AXL CP00101K200JB14

Description
RES 1.2Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 1.2Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 5%10W MET OXIDE AXL - CP00101K200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 5%10W MET OXIDE AXL
CP00101K200JB14
RES 1.2K OHM 5%10W MET OXIDE AXL CP00101K200JB14
RES 1.2Kohm 5%10W MET OXIDE AXL

RES 1.2Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00101K200JB14
Product Name RES 1.2K OHM 5%10W MET OXIDE AXL
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details