Vishay Intertechnology, Inc. RES 1.1K OHM 5%10W MET OXIDE AXL CP00101K100JE14

Description
RES 1.1Kohm 5%10W MET OXIDE AXL
Request a Quote
Description
RES 1.1Kohm 5%10W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 5%10W MET OXIDE AXL - CP00101K100JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 5%10W MET OXIDE AXL
CP00101K100JE14
RES 1.1K OHM 5%10W MET OXIDE AXL CP00101K100JE14
RES 1.1Kohm 5%10W MET OXIDE AXL

RES 1.1Kohm 5%10W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00101K100JE14
Product Name RES 1.1K OHM 5%10W MET OXIDE AXL
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details