Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001016R00KB14

Description
Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP001016R00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP001016R00KB14
Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP001016R00KB14
Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP001016R00KB14
Product Name Res Wirewound|Metal Oxide 16 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details