Vishay Intertechnology, Inc. RES 15 OHM 5% 10W WIREWOUND AXL CP001015R00JE14

Description
RES 15ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 15ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 5% 10W WIREWOUND AXL - CP001015R00JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5% 10W WIREWOUND AXL
CP001015R00JE14
RES 15 OHM 5% 10W WIREWOUND AXL CP001015R00JE14
RES 15ohm 5% 10W WIREWOUND AXL

RES 15ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPRB-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRB-15-ND
Through Hole Resistors CPRB-15-ND
15 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

15 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP001015R00JE14 CPRB-15-ND
Product Name RES 15 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details