Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010120R0KB143

Description
Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0010120R0KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0010120R0KB143
Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk CP0010120R0KB143
Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0010120R0KB143
Product Name Res Metal Oxide|Wirewound 120 Ohm 10% 10W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details