Vishay Intertechnology, Inc. RES 10 OHM 5% 10W WIREWOUND AXL CP001010R00JB14

Description
RES 10ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 10ohm 5% 10W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 5% 10W WIREWOUND AXL - CP001010R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5% 10W WIREWOUND AXL
CP001010R00JB14
RES 10 OHM 5% 10W WIREWOUND AXL CP001010R00JB14
RES 10ohm 5% 10W WIREWOUND AXL

RES 10ohm 5% 10W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPB-10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPB-10-ND
Through Hole Resistors CPB-10-ND
10 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

10 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP001010R00JB14 CPB-10-ND
Product Name RES 10 OHM 5% 10W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details