Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk CP0007R2500JB143

Description
Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0007R2500JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0007R2500JB143
Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk CP0007R2500JB143
Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0007R2500JB143
Product Name Res Metal Oxide|Wirewound 250m Ohm 5% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers