Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk CP0007R2000KB143

Description
Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0007R2000KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0007R2000KB143
Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk CP0007R2000KB143
Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0007R2000KB143
Product Name Res Metal Oxide|Wirewound 200m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers