Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk CP0007R1200KB14

Description
Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0007R1200KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0007R1200KB14
Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk CP0007R1200KB14
Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP0007R1200KB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0007R1200KB14-ND
Through Hole Resistors CP0007R1200KB14-ND
120 mOhms ±10% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

120 mOhms ±10% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0007R1200KB14 CP0007R1200KB14-ND
Product Name Res Metal Oxide|Wirewound 120m Ohm 10% 7W ¦600ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers