Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00077K800JB14

Description
Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00077K800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00077K800JB14
Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00077K800JB14
Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00077K800JB14
Product Name Res Metal Oxide|Wirewound 7.8K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers