Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00076R800KB14

Description
Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00076R800KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00076R800KB14
Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00076R800KB14
Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00076R800KB14
Product Name Res Metal Oxide|Wirewound 6.8 Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 2-1879456-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details