Vishay Intertechnology, Inc. Through Hole Resistors CP00075R100JE66

Description
5.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00075R100JE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00075R100JE66-ND
Through Hole Resistors CP00075R100JE66-ND
5.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CP00075R100JE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers