Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00075K100JB14

Description
Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00075K100JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00075K100JB14
Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00075K100JB14
Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00075K100JB14
Product Name Res Metal Oxide|Wirewound 5.1K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors - 1-1623753-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
3 suppliers