Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00074R700KB14

Description
Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00074R700KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00074R700KB14
Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00074R700KB14
Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00074R700KB14
Product Name Res Metal Oxide|Wirewound 4.7 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C10230RGL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details