Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00074R700JB14

Description
Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00074R700JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00074R700JB14
Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00074R700JB14
Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00074R700JB14
Product Name Res Metal Oxide|Wirewound 4.7 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR91JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details