Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP000735K00JB143

Description
Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000735K00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000735K00JB143
Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP000735K00JB143
Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000735K00JB143
Product Name Res Metal Oxide|Wirewound 35K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3A3K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details