Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP000733R00JB14

Description
Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP000733R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP000733R00JB14
Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP000733R00JB14
Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000733R00JB14
Product Name Res Metal Oxide|Wirewound 33 Ohm 5% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers