Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP0007300R0JB14

Description
Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0007300R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0007300R0JB14
Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP0007300R0JB14
Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0007300R0JB14
Product Name Res Metal Oxide|Wirewound 300 Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details