Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00072R500KB14

Description
Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00072R500KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00072R500KB14
Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00072R500KB14
Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00072R500KB14
Product Name Res Metal Oxide|Wirewound 2.5 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers