Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00072R000KB14

Description
Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk - CP00072R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
CP00072R000KB14
Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk CP00072R000KB14
Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00072R000KB14
Product Name Res Metal Oxide|Wirewound 2 Ohm 10% 7W ¦400ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details