Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00072K700JB143

Description
Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00072K700JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00072K700JB143
Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP00072K700JB143
Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00072K700JB143
Product Name Res Metal Oxide|Wirewound 2.7K Ohm 5% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C142R2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details