Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP000712K00KB14

Description
Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000712K00KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000712K00KB14
Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk CP000712K00KB14
Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000712K00KB14
Product Name Res Metal Oxide|Wirewound 12K Ohm 10% 7W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details