Vishay Intertechnology, Inc. 7W,10,5%,BULK CP000710R00JB14

Description
7W,10,5%,BULK
Request a Quote
Description
7W,10,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7W,10,5%,BULK - CP000710R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
7W,10,5%,BULK
CP000710R00JB14
7W,10,5%,BULK CP000710R00JB14
7W,10,5%,BULK

7W,10,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000710R00JB14
Product Name 7W,10,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details