Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R CP0005R8200JR03

Description
Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R - CP0005R8200JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
CP0005R8200JR03
Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R CP0005R8200JR03
Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R8200JR03
Product Name Res Metal Oxide|Wirewound 820m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details