Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005R5600JB143

Description
Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0005R5600JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0005R5600JB143
Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005R5600JB143
Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R5600JB143
Product Name Res Metal Oxide|Wirewound 560 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers