Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R5500JB14

Description
Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R5500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R5500JB14
Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R5500JB14
Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R5500JB14
Product Name Res Metal Oxide|Wirewound 550m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details