Vishay Intertechnology, Inc. RES .51 OHM 5% 5W WIREWOUND AXL CP0005R5100JB14

Description
RES .51ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES .51ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .51 OHM 5% 5W WIREWOUND AXL - CP0005R5100JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .51 OHM 5% 5W WIREWOUND AXL
CP0005R5100JB14
RES .51 OHM 5% 5W WIREWOUND AXL CP0005R5100JB14
RES .51ohm 5% 5W WIREWOUND AXL

RES .51ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R5100JB14
Product Name RES .51 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 10 +/- %
View Details
3 suppliers