Vishay Intertechnology, Inc. RES .39 OHM 5% 5W WIREWOUND AXL CP0005R3900JE14

Description
RES .39ohm 5% 5W WIREWOUND AXL
Request a Quote
Description
RES .39ohm 5% 5W WIREWOUND AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES .39 OHM 5% 5W WIREWOUND AXL - CP0005R3900JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .39 OHM 5% 5W WIREWOUND AXL
CP0005R3900JE14
RES .39 OHM 5% 5W WIREWOUND AXL CP0005R3900JE14
RES .39ohm 5% 5W WIREWOUND AXL

RES .39ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R3900JE14
Product Name RES .39 OHM 5% 5W WIREWOUND AXL
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details