Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R3900JB143

Description
Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R3900JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R3900JB143
Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R3900JB143
Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R3900JB143
Product Name Res Metal Oxide|Wirewound 390m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details