Vishay Intertechnology, Inc. Wirewound Resistors 5watts 0.33ohms 5% CP0005R3300JB14

Description
Wirewound Resistors 5watts 0.33ohms 5%
Request a Quote
Description
Wirewound Resistors 5watts 0.33ohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 0.33ohms 5% - CP0005R3300JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 0.33ohms 5%
CP0005R3300JB14
Wirewound Resistors 5watts 0.33ohms 5% CP0005R3300JB14
Wirewound Resistors 5watts 0.33ohms 5%

Wirewound Resistors 5watts 0.33ohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R3300JB14
Product Name Wirewound Resistors 5watts 0.33ohms 5%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details