Vishay Intertechnology, Inc. Through Hole Resistors CP0005R3000JE14

Description
300 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0005R3000JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005R3000JE14-ND
Through Hole Resistors CP0005R3000JE14-ND
300 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

300 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
RES .30 OHM 5% 5W WIREWOUND AXL - CP0005R3000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 5% 5W WIREWOUND AXL
CP0005R3000JE14
RES .30 OHM 5% 5W WIREWOUND AXL CP0005R3000JE14
RES .30ohm 5% 5W WIREWOUND AXL

RES .30ohm 5% 5W WIREWOUND AXL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP0005R3000JE14-ND CP0005R3000JE14
Product Name Through Hole Resistors RES .30 OHM 5% 5W WIREWOUND AXL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers