Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R2700JB143

Description
Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R2700JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R2700JB143
Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R2700JB143
Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R2700JB143
Product Name Res Metal Oxide|Wirewound 270m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers