Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R2200JB14

Description
Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R2200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R2200JB14
Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R2200JB14
Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R2200JB14
Product Name Res Metal Oxide|Wirewound 220m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details