Vishay Intertechnology, Inc. Through Hole Resistors CP0005R2000KE14

Description
200 mOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
200 mOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0005R2000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005R2000KE14-ND
Through Hole Resistors CP0005R2000KE14-ND
200 mOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

200 mOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 200m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R2000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 200m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R2000KE14
Res Metal Oxide|Wirewound 200m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R2000KE14
Res Metal Oxide|Wirewound 200m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 200m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP0005R2000KE14-ND CP0005R2000KE14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 200m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details