Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R2000JB143

Description
Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R2000JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R2000JB143
Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R2000JB143
Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP0005R2000JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005R2000JB143-ND
Through Hole Resistors CP0005R2000JB143-ND
200 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

200 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005R2000JB143 CP0005R2000JB143-ND
Product Name Res Metal Oxide|Wirewound 200m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details