Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R1800JB14

Description
Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R1800JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R1800JB14
Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R1800JB14
Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R1800JB14
Product Name Res Metal Oxide|Wirewound 180m Ohm 5% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details