Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R CP0005R1000KR03

Description
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R - CP0005R1000KR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R
CP0005R1000KR03
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R CP0005R1000KR03
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005R1000KR03
Product Name Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1623722-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details