Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R1000KB31

Description
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0005R1000KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0005R1000KB31
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk CP0005R1000KB31
Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP0005R1000KB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005R1000KB31-ND
Through Hole Resistors CP0005R1000KB31-ND
100 mOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

100 mOhms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005R1000KB31 CP0005R1000KB31-ND
Product Name Res Metal Oxide|Wirewound 100m Ohm 10% 5W ¦600ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 600 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details