Vishay Intertechnology, Inc. RES .10 OHM 5% 5W WIREWOUND AXL CP0005R1000JB14

Description
RES .10ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet
Description
RES .10ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .10 OHM 5% 5W WIREWOUND AXL - CP0005R1000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 5% 5W WIREWOUND AXL
CP0005R1000JB14
RES .10 OHM 5% 5W WIREWOUND AXL CP0005R1000JB14
RES .10ohm 5% 5W WIREWOUND AXL

RES .10ohm 5% 5W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPA-.10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPA-.10-ND
Through Hole Resistors CPA-.10-ND
100 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

100 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005R1000JB14 CPA-.10-ND
Product Name RES .10 OHM 5% 5W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details