Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00058K500JB14

Description
Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00058K500JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00058K500JB14
Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00058K500JB14
Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00058K500JB14
Product Name Res Metal Oxide|Wirewound 8.5K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details