Vishay Intertechnology, Inc. RES 8.2K OHM 5% 5W MET OXIDE AXL CP00058K200JE14

Description
RES 8.2Kohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet
Description
RES 8.2Kohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 5% 5W MET OXIDE AXL - CP00058K200JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 5% 5W MET OXIDE AXL
CP00058K200JE14
RES 8.2K OHM 5% 5W MET OXIDE AXL CP00058K200JE14
RES 8.2Kohm 5% 5W MET OXIDE AXL

RES 8.2Kohm 5% 5W MET OXIDE AXL

Supplier's Site
Through Hole Resistors - CP00058K200JE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00058K200JE14-ND
Through Hole Resistors CP00058K200JE14-ND
8.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

8.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor - 112548781 - Radwell International
Willingboro, NJ, United States
Resistor
112548781
Resistor 112548781
RESISTOR, AXIAL, 8.2K OHMS, 5 WATT, 5%, WIREWOUND, CEMENT, 22.22X9.52X8.73MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 8.2K OHMS, 5 WATT, 5%, WIREWOUND, CEMENT, 22.22X9.52X8.73MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CP00058K200JE14 CP00058K200JE14-ND 112548781
Product Name RES 8.2K OHM 5% 5W MET OXIDE AXL Through Hole Resistors Resistor
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details