Vishay Intertechnology, Inc. RES 8.2K OHM 5% 5W MET OXIDE AXL CP00058K200JB14

Description
RES 8.2Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 8.2Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 5% 5W MET OXIDE AXL - CP00058K200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 5% 5W MET OXIDE AXL
CP00058K200JB14
RES 8.2K OHM 5% 5W MET OXIDE AXL CP00058K200JB14
RES 8.2Kohm 5% 5W MET OXIDE AXL

RES 8.2Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00058K200JB14
Product Name RES 8.2K OHM 5% 5W MET OXIDE AXL
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers